Altech Corp. Manual Motor Double Pole Controllers Circuit Breakers 2D20UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Double Pole Controllers Circuit Breakers - 2D20UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Double Pole Controllers Circuit Breakers
2D20UM
Manual Motor Double Pole Controllers Circuit Breakers 2D20UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1920-1525-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1525-ND
Circuit Breakers 1920-1525-ND
Circuit Breaker Thermal Magnetic 20A 480V AC 80V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 20A 480V AC 80V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers - 2D20UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2D20UM
Circuit Breakers 2D20UM
2D20UM, 20A, CIRCUIT BREAKER

2D20UM, 20A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 20A;DIN RAIL;2 POLE;DUAL TERM;D - 70076212 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 20A;DIN RAIL;2 POLE;DUAL TERM;D
70076212
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 20A;DIN RAIL;2 POLE;DUAL TERM;D 70076212
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2D20UM 1920-1525-ND 2D20UM 70076212
Product Name Manual Motor Double Pole Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 20A;DIN RAIL;2 POLE;DUAL TERM;D
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 20 amps 20 amps 20 amps 20 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU30M - Powell Electronics, Inc.
Specs
Rated Current 30 amps
View Details
Circuit Breakers & Accessories - 1CU5M - Powell Electronics, Inc.
Specs
Rated Current 5 amps
View Details
Circuit Breakers & Accessories - 1BU50M - Powell Electronics, Inc.
Specs
Rated Current 50 amps
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C50UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 50 amps
View Details
2 suppliers