E-T-A Circuit Breakers Circuit Breakers 104-PR-0.2A

Description
Circuit Breaker Thermal 200mA 250V AC 48V DC Push to Reset Through Hole
Request a Quote Datasheet
Description
Circuit Breaker Thermal 200mA 250V AC 48V DC Push to Reset Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 302-1089-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
302-1089-ND
Circuit Breakers 302-1089-ND
Circuit Breaker Thermal 200mA 250V AC 48V DC Push to Reset Through Hole

Circuit Breaker Thermal 200mA 250V AC 48V DC Push to Reset Through Hole

Buy Now Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 0.2A;PCB;1 Pole;Vol-Rtg 240/48VAC/VDC - 70128920 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 0.2A;PCB;1 Pole;Vol-Rtg 240/48VAC/VDC
70128920
Circuit Breaker;Therm;Push;Cur-Rtg 0.2A;PCB;1 Pole;Vol-Rtg 240/48VAC/VDC 70128920
Single Pole Thermal Circuit Breakers

Single Pole Thermal Circuit Breakers

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 302-1089-ND 70128920
Product Name Circuit Breakers Circuit Breaker;Therm;Push;Cur-Rtg 0.2A;PCB;1 Pole;Vol-Rtg 240/48VAC/VDC
Rated Current 0.2000 amps 0.2000 amps
Trip System Type Thermal Thermal
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Approvals / Ratings CE, CSA C22.2 No 235, GB 17701, IEC 60934, UL1077
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4707-ND - DigiKey
Specs
Rated Current 14 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 20A - QLB-203-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 5 amps
View Details
2 suppliers
Electronic circuit breaker - 787-1664/000-100 - WAGO
Specs
Rated DC Voltage 10 to 16 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers