E-T-A Circuit Breakers CIRCUIT BREAKER;THERM;MINI CBE;TYPE 1 AUTO RESET; CUR-RTG 10A;VOL-RTG 12 VDC 1626-1-10A

Description
Type 1626 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable) SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems
Description
Type 1626 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable) SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems

Suppliers

Company
Product
Description
Supplier Links
CIRCUIT BREAKER;THERM;MINI CBE;TYPE 1 AUTO RESET; CUR-RTG 10A;VOL-RTG 12 VDC - 70129038 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER;THERM;MINI CBE;TYPE 1 AUTO RESET; CUR-RTG 10A;VOL-RTG 12 VDC
70129038
CIRCUIT BREAKER;THERM;MINI CBE;TYPE 1 AUTO RESET; CUR-RTG 10A;VOL-RTG 12 VDC 70129038
Type 1626 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable) SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems

Type 1626 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features

  • No Spare Fuses Required
  • Clear Color-Coded Identification of Ratings
  • Interchangeable with Fuses
  • Small Size — Fits Into Mini Fuse Blocks
  • Reliable Performance in All Kinds of Vehicles
  • SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable)
  • SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70129038
Product Name CIRCUIT BREAKER;THERM;MINI CBE;TYPE 1 AUTO RESET; CUR-RTG 10A;VOL-RTG 12 VDC
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5458-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 5-1393250-7 - TE Connectivity
Specs
Rated Current 6 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers