Features:
Circuit Breaker Thermal Magnetic 6A 480V AC 80V DC Lever DIN Rail
508 480Y/277AC Breaker 2P D TRP 6A UL
V-EA Series
2D6UM, 6A, CIRCUIT BREAKER,D CHAR,2POLE,480Y/277V
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Galco Industrial Electronics | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D6UM | 1920-1547-ND | 2D6UM | 2D6UM | 70076219 | 26278763 |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers | Circuit Breakers | ALTH Miniature | CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 6A;DIN RAIL;2 POLE;DUAL TERM;D | Molded Case Circuit Breaker |
| Rated AC Voltage | 277 to 480 volts | 277 volts | ||||
| Rated DC Voltage | 24 to 48 volts | |||||
| Rated Current | 6 amps | 6 amps | 6 amps | 6 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 2 | 2 | 2 |