Altech Corp. Manual Motor Single Pole Controllers Circuit Breakers 1G20UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Single Pole Controllers Circuit Breakers - 1G20UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Single Pole Controllers Circuit Breakers
1G20UM
Manual Motor Single Pole Controllers Circuit Breakers 1G20UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1G20UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1G20UM
Circuit Breakers 1G20UM
1G20UM, 20A CIRCUIT BREAKER

1G20UM, 20A CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;G - 70076144 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;G
70076144
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;G 70076144
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;G

CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;G

Supplier's Site
ALTH Miniature - 1G20UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1G20UM
ALTH Miniature 1G20UM
508 480Y/277AC Breaker 1P G TRP 20A UL

508 480Y/277AC Breaker 1P G TRP 20A UL

Supplier's Site
Din Rail Mount Circuit Breaker - 42595676 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
42595676
Din Rail Mount Circuit Breaker 42595676
1G20UM, 20A CIRCUIT BREAKER,G CHAR, 1POLE, 277VAC, UL508. FREE 2 YEAR RADWELL WARRANTY

1G20UM, 20A CIRCUIT BREAKER,G CHAR, 1POLE, 277VAC, UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1G20UM 1G20UM 70076144 1G20UM 42595676
Product Name Manual Motor Single Pole Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;G ALTH Miniature Din Rail Mount Circuit Breaker
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 20 amps 20 amps 20 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU10M - Powell Electronics, Inc.
Specs
Rated Current 10 amps
View Details
Din Rail Mount Circuit Breaker - 25271363 - Radwell International
Specs
Rated AC Voltage 277 volts
Rated Current 10 amps
Number of Poles 1
View Details
Circuit Breakers & Accessories - 1CU25M - Powell Electronics, Inc.
Specs
Rated Current 25 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1G10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 10 amps
View Details
6 suppliers