Altech Corp. Double Pole Z-Trip Manual Motor Controllers Circuit Breakers 2Z30UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole Z-Trip Manual Motor Controllers Circuit Breakers - 2Z30UM - Altech Corp.
Flemington, NJ, USA
Double Pole Z-Trip Manual Motor Controllers Circuit Breakers
2Z30UM
Double Pole Z-Trip Manual Motor Controllers Circuit Breakers 2Z30UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2Z30UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2Z30UM
Circuit Breakers 2Z30UM
2Z30UM, 30A, CIRCUIT BREAKER

2Z30UM, 30A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;Z - 70076285 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;Z
70076285
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;Z 70076285
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;Z

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;Z

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2Z30UM 2Z30UM 70076285
Product Name Double Pole Z-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;Z
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D32UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 32 amps
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU2R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU8R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU63R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers