Altech Corp. Manual Motor Double Pole Controllers Circuit Breakers 2D30UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Double Pole Controllers Circuit Breakers - 2D30UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Double Pole Controllers Circuit Breakers
2D30UM
Manual Motor Double Pole Controllers Circuit Breakers 2D30UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1920-1534-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1534-ND
Circuit Breakers 1920-1534-ND
Circuit Breaker Thermal Magnetic 30A 480V AC 60V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 30A 480V AC 60V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers - 2D30UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2D30UM
Circuit Breakers 2D30UM
2D30UM, 30A, CIRCUIT BREAKER

2D30UM, 30A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;D - 70076214 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;D
70076214
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;D 70076214
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2D30UM 1920-1534-ND 2D30UM 70076214
Product Name Manual Motor Double Pole Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;2 POLE;DUAL TERM;D
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 30 amps 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E32UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 32 amps
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU15M - Powell Electronics, Inc.
Specs
Rated Current 15 amps
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU30R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers