Altech Corp. Miniature Molded Double Pole AC Case Circuit Breakers 2CU30L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Double Pole AC Case Circuit Breakers - 2CU30L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Double Pole AC Case Circuit Breakers
2CU30L
Miniature Molded Double Pole AC Case Circuit Breakers 2CU30L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 2CU30L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2CU30L
Circuit Breakers & Accessories 2CU30L
2CU30L,30A MCB,CCHAR,2POLE

2CU30L,30A MCB,CCHAR,2POLE

Buy Now
Circuit Breakers - 1920-1594-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1594-ND
Circuit Breakers 1920-1594-ND
Circuit Breaker Thermal Magnetic 30A 480V AC 250V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 30A 480V AC 250V DC Lever DIN Rail

Buy Now Datasheet
Molded Case Circuit Breaker - 26270453 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26270453
Molded Case Circuit Breaker 26270453
CIRCUIT BREAKER, 2CU30L,30A MCB,CCHAR,2POLE, 480Y/277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 2CU30L,30A MCB,CCHAR,2POLE, 480Y/277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;2 Pole;Screw Snap;C - 70075815 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;2 Pole;Screw Snap;C
70075815
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;2 Pole;Screw Snap;C 70075815
C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC. UL489 Listed for Branch Circuit Protection 1 Device with 2 Electrical Ratings: 30 A/240 VAC, 50.60 Hz 30 A/480 Y/277 VAC, 50/60 Hz 10 kA Interrupt Capacity 35 mm DIN Rail Mount Thermal Magnetic DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole) Positive Trip Indicator (Green-OFF/Tripped, Red-ON) Line/Load Reversible HACR Type 40°C

C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC.

  • UL489 Listed for Branch Circuit Protection
  • 1 Device with 2 Electrical Ratings:
    30 A/240 VAC, 50.60 Hz
    30 A/480 Y/277 VAC, 50/60 Hz
  • 10 kA Interrupt Capacity
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
  • DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole)
  • Positive Trip Indicator (Green-OFF/Tripped, Red-ON)
  • Line/Load Reversible
  • HACR Type 40°C
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2CU30L 2CU30L 1920-1594-ND 26270453 70075815
Product Name Miniature Molded Double Pole AC Case Circuit Breakers Circuit Breakers & Accessories Circuit Breakers Molded Case Circuit Breaker Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;2 Pole;Screw Snap;C
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 30 amps 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2 2
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU30M - Powell Electronics, Inc.
Specs
Rated Current 30 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 2 amps
View Details
5 suppliers