Altech Corp. Miniature Molded Double Pole AC Case Circuit Breakers 2DU30L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Double Pole AC Case Circuit Breakers - 2DU30L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Double Pole AC Case Circuit Breakers
2DU30L
Miniature Molded Double Pole AC Case Circuit Breakers 2DU30L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers - 2DU30L - 2DU30L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 2DU30L
2DU30L
Circuit Breakers - 2DU30L 2DU30L
Manufacturer: Altech corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186738-2DU30L Termination: Screw Voltage Rating: 250 V Current Rating: 30 A Approvals: UL Time to Trip: 100 ms Number of Poles: 2 Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: DIN Rail RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 277 V Voltage Rating (DC): 250 V Max Operating Temperature: 60 °C

Manufacturer: Altech corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186738-2DU30L
Termination: Screw
Voltage Rating: 250 V
Current Rating: 30 A
Approvals: UL
Time to Trip: 100 ms
Number of Poles: 2
Categories: Circuit Breakers
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: DIN Rail
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 277 V
Voltage Rating (DC): 250 V
Max Operating Temperature: 60 °C

Buy Now
Circuit Breakers & Accessories - 2DU30L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2DU30L
Circuit Breakers & Accessories 2DU30L
2DU30L,30A MCB,DCHAR,2POLE

2DU30L,30A MCB,DCHAR,2POLE

Buy Now
Circuit Breakers - 1920-1574-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1574-ND
Circuit Breakers 1920-1574-ND
CIR BRKR THRM-MAG 30A LEVER

CIR BRKR THRM-MAG 30A LEVER

Buy Now Datasheet
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;2 Pole;Screw Snap;D - 70075884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;2 Pole;Screw Snap;D
70075884
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;2 Pole;Screw Snap;D 70075884
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 30A;DIN Rail;2 Pole;Screw Snap;D

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;2 Pole;Screw Snap;D

Supplier's Site

Technical Specifications

  Altech Corp. Win Source Electronics Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2DU30L 2DU30L 2DU30L 1920-1574-ND 70075884
Product Name Miniature Molded Double Pole AC Case Circuit Breakers Circuit Breakers - 2DU30L Circuit Breakers & Accessories Circuit Breakers Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 30A;DIN Rail;2 Pole;Screw Snap;D
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 30 amps 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2 2
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 5 amps
View Details
4 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C12UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU6M - Powell Electronics, Inc.
Specs
Rated Current 6 amps
View Details
Circuit Breakers & Accessories - 1DU5M - Powell Electronics, Inc.
Specs
Rated Current 5 amps
View Details