The 1Z05UM is a single-pole, DIN rail-mounted manual motor controller with Z-characteristic trip, designed for applications involving semiconductors and devices with low inrush current and short-circuit withstand requirements. It operates at 0.3-63A and 480Y/277V AC, 50/60Hz, with a thermal-magnetic trip mechanism. The device has a width of 17.5mm per pole, is rated for 10kA short-circuit withstand with UL-listed RK5 back-up fuse or MCCB, and meets UL508 listing. Terminal connections accept 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. It operates from -25°C to 70°C and has an IP20 degree of protection. The internal resistance at rated current is 6.8540 ohms, and it supports up to 10,000 mechanical operations under standard load conditions.
Features:
CIRC BRKR;UL508;THERM/MAG
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1Z05UM | 1Z05UM | 70076157 |
| Product Name | Single Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers | CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 0.5A;DIN RAIL;1 POLE;DUAL TERM;Z |
| Rated AC Voltage | 277 to 408 volts | 277 volts | |
| Rated DC Voltage | 24 to 42 volts | ||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 |