Altech Corp. Miniature Molded Double Pole AC Case Circuit Breakers 2CU60L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Double Pole AC Case Circuit Breakers - 2CU60L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Double Pole AC Case Circuit Breakers
2CU60L
Miniature Molded Double Pole AC Case Circuit Breakers 2CU60L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 2CU60L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2CU60L
Circuit Breakers & Accessories 2CU60L
2CU60L,60A MCB,CCHAR,2POLE

2CU60L,60A MCB,CCHAR,2POLE

Buy Now
Molded Case Circuit Breaker - 26270416 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26270416
Molded Case Circuit Breaker 26270416
CIRCUIT BREAKER, 2CU60L,60A MCB,CCHAR,2POLE, 240V AC,UL489. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 2CU60L,60A MCB,CCHAR,2POLE, 240V AC,UL489. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 60A;DIN Rail;2 Pole;Vol-Rtg 240VAC;C - 70075819 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 60A;DIN Rail;2 Pole;Vol-Rtg 240VAC;C
70075819
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 60A;DIN Rail;2 Pole;Vol-Rtg 240VAC;C 70075819
C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC. UL489 Listed for Branch Circuit Protection 1 Device with 2 Electrical Ratings: 60 A/240 VAC, 50.60 Hz 60 A/480 Y/277 VAC, 50/60 Hz 10 kA Interrupt Capacity 35 mm DIN Rail Mount Thermal Magnetic DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole) Positive Trip Indicator (Green-OFF/Tripped, Red-ON) Line/Load Reversible HACR Type 40°C

C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC.

  • UL489 Listed for Branch Circuit Protection
  • 1 Device with 2 Electrical Ratings:
    60 A/240 VAC, 50.60 Hz
    60 A/480 Y/277 VAC, 50/60 Hz
  • 10 kA Interrupt Capacity
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
  • DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole)
  • Positive Trip Indicator (Green-OFF/Tripped, Red-ON)
  • Line/Load Reversible
  • HACR Type 40°C
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2CU60L 2CU60L 26270416 70075819
Product Name Miniature Molded Double Pole AC Case Circuit Breakers Circuit Breakers & Accessories Molded Case Circuit Breaker Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 60A;DIN Rail;2 Pole;Vol-Rtg 240VAC;C
Rated AC Voltage 240 to 480 volts 240 volts
Rated Current 60 amps 60 amps 60 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2 2
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C4UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU3L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers & Accessories - 1CU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details