Features:
CIR BRKR THRM-MAG 20A LEVER
CIRCUIT BREAKER, L SERIES, D-TRIP, 277 VAC, 20 AMP, 2 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC.
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2DU20L | 1920-1582-ND | 2DU20L | 26278690 | 70075882 |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers | Circuit Breakers & Accessories | Din Rail Mount Circuit Breaker | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Screw Snap;D |
| Rated AC Voltage | 240 to 480 volts | 277 volts | 240 to 277 volts | ||
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | 2 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker | Trip Indicator |