E-T-A Circuit Breakers CIRCUIT BREAKER; 7.5A TYPE 3 MANUAL RESET SAE J553 MINI THERMAL 1620-3-7.5A

Description
Type 1620 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable) SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems
Description
Type 1620 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable) SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems

Suppliers

Company
Product
Description
Supplier Links
CIRCUIT BREAKER; 7.5A TYPE 3 MANUAL RESET SAE J553 MINI THERMAL - 70129168 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER; 7.5A TYPE 3 MANUAL RESET SAE J553 MINI THERMAL
70129168
CIRCUIT BREAKER; 7.5A TYPE 3 MANUAL RESET SAE J553 MINI THERMAL 70129168
Type 1620 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable) SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems

Type 1620 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features

  • No Spare Fuses Required
  • Clear Color-Coded Identification of Ratings
  • Interchangeable with Fuses
  • Small Size — Fits Into Mini Fuse Blocks
  • Reliable Performance in All Kinds of Vehicles
  • SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable)
  • SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70129168
Product Name CIRCUIT BREAKER; 7.5A TYPE 3 MANUAL RESET SAE J553 MINI THERMAL
Rated Current 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D13UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers