Altech Corp. Double Pole Z-Trip Manual Motor Controllers Circuit Breakers 2Z25UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Double Pole Z-Trip Manual Motor Controller Circuit Breaker, part number 2Z25UM, from Altech Corp. is designed for thermal magnetic protection in various applications, including AC motor starting and general use. It operates at a current rating of 25A and a voltage rating of 480Y/277V AC, suitable for 50/60Hz systems. The device features a 10kA short circuit interrupting capacity and is UL508 listed, making it compliant for use as a motor disconnect. It is DIN rail mounted with a compact width of 17.5mm per pole, facilitating easy integration into existing setups. The controller is capable of handling a wide range of applications, including AC resistance and lighting control circuits. Its thermal and magnetic trip characteristics provide reliable protection against overloads and short circuits.

Datasheet Summary
Powered by GS/AI

The Double Pole Z-Trip Manual Motor Controller Circuit Breaker, part number 2Z25UM, from Altech Corp. is designed for thermal magnetic protection in various applications, including AC motor starting and general use. It operates at a current rating of 25A and a voltage rating of 480Y/277V AC, suitable for 50/60Hz systems. The device features a 10kA short circuit interrupting capacity and is UL508 listed, making it compliant for use as a motor disconnect. It is DIN rail mounted with a compact width of 17.5mm per pole, facilitating easy integration into existing setups. The controller is capable of handling a wide range of applications, including AC resistance and lighting control circuits. Its thermal and magnetic trip characteristics provide reliable protection against overloads and short circuits.

Suppliers

Company
Product
Description
Supplier Links
Double Pole Z-Trip Manual Motor Controllers Circuit Breakers - 2Z25UM - Altech Corp.
Flemington, NJ, USA
Double Pole Z-Trip Manual Motor Controllers Circuit Breakers
2Z25UM
Double Pole Z-Trip Manual Motor Controllers Circuit Breakers 2Z25UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2Z25UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2Z25UM
Circuit Breakers 2Z25UM
2Z25UM, 25A, CIRCUIT BREAKER

2Z25UM, 25A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 25A;DIN RAIL;2 POLE;DUAL TERM;Z - 70076282 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 25A;DIN RAIL;2 POLE;DUAL TERM;Z
70076282
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 25A;DIN RAIL;2 POLE;DUAL TERM;Z 70076282
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 25A;DIN RAIL;2 POLE;DUAL TERM;Z

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 25A;DIN RAIL;2 POLE;DUAL TERM;Z

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2Z25UM 2Z25UM 70076282
Product Name Double Pole Z-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 25A;DIN RAIL;2 POLE;DUAL TERM;Z
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 25 amps 25 amps 25 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 13 amps
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU63M - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU10L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers