The 2DU1L is a two-pole, thermal-magnetic, miniature molded case circuit breaker designed for AC applications with a rated current of 1.0 A and a voltage rating up to 240 V AC. It features a 10 kA short circuit interrupting capacity, a 17.5 mm width, DIN rail mounting, and a positive trip indicator (red for on, green for off). It complies with UL489 and has a D-characteristic trip curve for high inrush loads such as motors and transformers. Terminal wire sizes from 18 to 3 AWG are supported with torque ratings of 25 lb-in (2.8 Nm) for 18-16 AWG and 17.5 lb-in (2.0 Nm) for 14-3 AWG. The operating temperature range is -25°C to 60°C, and it is rated for 6,000 electrical and 10,000 mechanical cycles. Line and load connections are reversible, and the device is rated HACR at 40°C.
Features:
Circuit Breaker Thermal Magnetic 1A 480V AC 250V DC Lever DIN Rail
Circuit Breaker;Therm/Mag;Hn
2DU1L,1.0A MCB,DCHAR,2POLE, 480Y/277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2DU1L | 2DU1L | 1920-1588-ND | 70075870 | 26278693 |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers & Accessories | Circuit Breakers | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 1A;DIN Rail;2 Pole;Screw Snap;L Series;D | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | 240 to 277 volts | |||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | 2 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker | Trip Indicator |