Altech Corp. Miniature Molded Double Pole AC Case Circuit Breakers 2DU8L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Double Pole AC Case Circuit Breakers - 2DU8L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Double Pole AC Case Circuit Breakers
2DU8L
Miniature Molded Double Pole AC Case Circuit Breakers 2DU8L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers - 1920-1591-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1591-ND
Circuit Breakers 1920-1591-ND
CIR BRKR THRM-MAG 8A LEVER

CIR BRKR THRM-MAG 8A LEVER

Buy Now Datasheet
Circuit Breakers & Accessories - 2DU8L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2DU8L
Circuit Breakers & Accessories 2DU8L
2DU8L,8.0A MCB,DCHAR,2POLE

2DU8L,8.0A MCB,DCHAR,2POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 8A;DIN Rail;2 Pole;Screw Snap;L Series;D - 70075876 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 8A;DIN Rail;2 Pole;Screw Snap;L Series;D
70075876
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 8A;DIN Rail;2 Pole;Screw Snap;L Series;D 70075876
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 8A;DIN Rail;2 Pole;Screw Snap;L Series;D

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 8A;DIN Rail;2 Pole;Screw Snap;L Series;D

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2DU8L 1920-1591-ND 2DU8L 70075876
Product Name Miniature Molded Double Pole AC Case Circuit Breakers Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 8A;DIN Rail;2 Pole;Screw Snap;L Series;D
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 8 amps 8 amps 8 amps 8 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary D-Trip Circuit Breakers - 1DU1R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D40UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 1D7UL - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details