E-T-A Circuit Breakers Circuit Breakers 1620-3-5A

Description
Circuit Breaker Thermal 5A AC 24V DC Push to Reset Holder
Request a Quote Datasheet
Description
Circuit Breaker Thermal 5A AC 24V DC Push to Reset Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 302-1371-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
302-1371-ND
Circuit Breakers 302-1371-ND
Circuit Breaker Thermal 5A AC 24V DC Push to Reset Holder

Circuit Breaker Thermal 5A AC 24V DC Push to Reset Holder

Buy Now Datasheet
CIRCUIT BREAKER; 5A TYPE 3 MANUAL RESETSAE J553 MINI THERMAL - 70129167 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER; 5A TYPE 3 MANUAL RESETSAE J553 MINI THERMAL
70129167
CIRCUIT BREAKER; 5A TYPE 3 MANUAL RESETSAE J553 MINI THERMAL 70129167
Type 1620 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable) SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems

Type 1620 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features

  • No Spare Fuses Required
  • Clear Color-Coded Identification of Ratings
  • Interchangeable with Fuses
  • Small Size — Fits Into Mini Fuse Blocks
  • Reliable Performance in All Kinds of Vehicles
  • SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable)
  • SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 302-1371-ND 70129167
Product Name Circuit Breakers CIRCUIT BREAKER; 5A TYPE 3 MANUAL RESETSAE J553 MINI THERMAL
Rated Current 5 amps 5 amps
Trip System Type Thermal Thermal
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A443H030C0-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - A-0709R -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details