Altech Corp. Double Pole Supplementary C-Trip Circuit Breakers 2CU20R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2CU20R is a Double Pole Supplementary C-Trip Circuit Breaker from Altech Corp., designed for use in applications requiring additional protection on the load side of branch circuit protection. It operates at a voltage rating of 480Y/277V AC and is suitable for both 50Hz and 60Hz systems. The device features a thermal magnetic trip mechanism and has a short circuit withstand capacity of 10kA. It is DIN rail mounted with a compact width of 17.5mm per pole. The breaker includes a positive trip indicator, which visually indicates the operational status, with green for off/tripped and red for on. The 2CU20R is rated for currents up to 20A and is intended for applications such as sensitive electronics, power supplies, and appliance circuits. It is UL 1077 recognized, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The 2CU20R is a Double Pole Supplementary C-Trip Circuit Breaker from Altech Corp., designed for use in applications requiring additional protection on the load side of branch circuit protection. It operates at a voltage rating of 480Y/277V AC and is suitable for both 50Hz and 60Hz systems. The device features a thermal magnetic trip mechanism and has a short circuit withstand capacity of 10kA. It is DIN rail mounted with a compact width of 17.5mm per pole. The breaker includes a positive trip indicator, which visually indicates the operational status, with green for off/tripped and red for on. The 2CU20R is rated for currents up to 20A and is intended for applications such as sensitive electronics, power supplies, and appliance circuits. It is UL 1077 recognized, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Double Pole Supplementary C-Trip Circuit Breakers - 2CU20R - Altech Corp.
Flemington, NJ, USA
Double Pole Supplementary C-Trip Circuit Breakers
2CU20R
Double Pole Supplementary C-Trip Circuit Breakers 2CU20R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 2CU20R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2CU20R
Circuit Breakers & Accessories 2CU20R
2CU20R, 20A MCB,CCHAR,2POLE

2CU20R, 20A MCB,CCHAR,2POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C - 70075689 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C
70075689
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C 70075689
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2CU20R 2CU20R 70075689
Product Name Double Pole Supplementary C-Trip Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;C
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 20 amps 20 amps 20 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail Mount Circuit Breaker - 68117410 - Radwell International
Specs
Rated Current 10 amps
Number of Poles 1
View Details
Miniature Molded One Pole AC Case Circuit Breakers - 1DU4L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D12UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers