Altech Corp. Double Pole Supplementary B-Trip Circuit Breakers 2BU4R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole Supplementary B-Trip Circuit Breakers - 2BU4R - Altech Corp.
Flemington, NJ, USA
Double Pole Supplementary B-Trip Circuit Breakers
2BU4R
Double Pole Supplementary B-Trip Circuit Breakers 2BU4R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 2BU4R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2BU4R
Circuit Breakers & Accessories 2BU4R
2BU4R, 4A MCB,BCHAR,2POLE

2BU4R, 4A MCB,BCHAR,2POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 4A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;B - 70075621 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 4A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;B
70075621
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 4A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;B 70075621
UL1077 Recognized Supplementary Protector DIN Rail Mounted 17.5 mm Width Per Pole Thermal Magnetic 480Y/277 VAC, 50/60 Hz 10 kA Short Circuit Withstand Capability Positive Trip Indicator (Green — Off/Tripped, Red — On) Applications (On the Load Side of Branch Circuit Protection) Include: Sensitive Electronics, Power Supplies, Appliance Circuits, Etc.

UL1077 Recognized Supplementary Protector

  • DIN Rail Mounted
  • 17.5 mm Width Per Pole
  • Thermal Magnetic
  • 480Y/277 VAC, 50/60 Hz
  • 10 kA Short Circuit Withstand Capability
  • Positive Trip Indicator (Green — Off/Tripped, Red — On)
  • Applications (On the Load Side of Branch Circuit Protection) Include: Sensitive Electronics, Power Supplies, Appliance Circuits, Etc.
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2BU4R 2BU4R 70075621
Product Name Double Pole Supplementary B-Trip Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 4A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;B
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 4 amps 4 amps 4 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary D-Trip Circuit Breakers - 1DU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU4L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Molded Case Circuit Breaker - 119565582 - Radwell International
Specs
Number of Poles 1
View Details
Circuit Breakers & Accessories - 1CU16M - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details