E-T-A Circuit Breakers Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Snap-In Frame;1 Pole;Blade Snap 3120-F311-P7T1-W01D-15

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Snap-In Frame;1 Pole;Blade Snap - 70128799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Snap-In Frame;1 Pole;Blade Snap
70128799
Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Snap-In Frame;1 Pole;Blade Snap 70128799
An extremely versatile range of rocker switch/thermal circuit breakers offering the choice of single-pole, double-pole with single-pole protection and double-pole with protection on both poles. Designed for snap-in panel mounting with versions available for three different panel cut-out sizes. Illumination is optional and there is a range of colors and markings for the rocker. Under overload conditions, the rocker returns to the OFF position. Six-way frame for 3120-F5 available upon request. Features Combines Circuit Protection and Switch Reliable Thermal Circuit Breaker Saves Space While Reducing Downtime and Installation Costs Modern Attractive Styling Other Options Available Specifications UL, CSA and CCC Approval Ratings: 250 VAC, 50 VDC; 0.1 to 20 Amps Panel Opening: 3120–F3 — 1.99" × 0.846"; 3120–F7 — 1.75" × 0.866" Terminals: Quick-Connect 2 × 0.110" (0.250" Total) Ambient Temperature: –22°F to 140°F

An extremely versatile range of rocker switch/thermal circuit breakers offering the choice of single-pole, double-pole with single-pole protection and double-pole with protection on both poles. Designed for snap-in panel mounting with versions available for three different panel cut-out sizes. Illumination is optional and there is a range of colors and markings for the rocker. Under overload conditions, the rocker returns to the OFF position. Six-way frame for 3120-F5 available upon request.
Features

  • Combines Circuit Protection and Switch
  • Reliable Thermal Circuit Breaker
  • Saves Space While Reducing Downtime and Installation Costs
  • Modern Attractive Styling
  • Other Options Available
    Specifications
  • UL, CSA and CCC Approval Ratings: 250 VAC, 50 VDC; 0.1 to 20 Amps
  • Panel Opening: 3120–F3 — 1.99" × 0.846"; 3120–F7 — 1.75" × 0.866"
  • Terminals: Quick-Connect 2 × 0.110" (0.250" Total)
  • Ambient Temperature: –22°F to 140°F
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70128799
Product Name Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Snap-In Frame;1 Pole;Blade Snap
Rated AC Voltage 240 volts
Rated DC Voltage 50 volts
Rated Current 15 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Thermal-Magnetic Circuit Breaker - 446/447/449 - E-T-A Circuit Breakers
Specs
Rated DC Voltage 28 volts
Rated Current 30 to 500 amps
Rated Breaking Capacity 10000 amps
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Double Pole B-Trip Supplementary Circuit Breakers - 2B15UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
Universal ATO Style Circuit Breakers - 0UCB015.XP - Littelfuse, Inc.
Specs
Rated Current 15 amps
Text for Mounting Blade
View Details