Features:
Circuit Breaker Thermal Magnetic 5A 480V AC 80V DC Lever DIN Rail
2D5UM, 5A, CIRCUIT BREAKER,D CHAR,2POLE,480Y/277V
508 480Y/277AC Breaker 2P D TRP 5A UL
V-EA Series
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Radwell International | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D5UM | 1920-1538-ND | 2D5UM | 101600356 | 2D5UM | 70076218 |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers | Circuit Breakers | Din Rail Mount Circuit Breaker | ALTH Miniature | CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 5A;DIN RAIL;2 POLE;DUAL TERM;D |
| Rated AC Voltage | 277 to 480 volts | 277 volts | ||||
| Rated DC Voltage | 24 to 48 volts | |||||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 2 | 2 | 2 |