E-T-A Circuit Breakers Circuit Breakers 1620-2-25A

Description
Circuit Breaker Thermal 25A AC 12V DC Automatic Reset Holder
Request a Quote Datasheet
Description
Circuit Breaker Thermal 25A AC 12V DC Automatic Reset Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1620-2-25A-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1620-2-25A-ND
Circuit Breakers 1620-2-25A-ND
Circuit Breaker Thermal 25A AC 12V DC Automatic Reset Holder

Circuit Breaker Thermal 25A AC 12V DC Automatic Reset Holder

Buy Now Datasheet
CIRCUIT BREAKER; 25A TYPE 2 MODIFIED RESET SAE J553 MINI THERMAL - 70129165 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER; 25A TYPE 2 MODIFIED RESET SAE J553 MINI THERMAL
70129165
CIRCUIT BREAKER; 25A TYPE 2 MODIFIED RESET SAE J553 MINI THERMAL 70129165
Type 1620 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable) SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems

Type 1620 is designed for use with the latest mini-sized terminal blocks and provides interchangeability with blade type fuses, thereby providing an easy retrofit capability. It can be immediately reset following a fault and eliminates the need for spare fuses, saving time and reducing vehicle downtime — crucial advantages particularly for commercial vehicles. Features

  • No Spare Fuses Required
  • Clear Color-Coded Identification of Ratings
  • Interchangeable with Fuses
  • Small Size — Fits Into Mini Fuse Blocks
  • Reliable Performance in All Kinds of Vehicles
  • SAE J553 Type I (Automotive Reset), Type II (Modified Reset), Type III (Manual Reset) and Type III* (Switchable)
  • SAE J553 Types II, III and III*, Also for 24 VDC Electrical Systems
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1620-2-25A-ND 70129165
Product Name Circuit Breakers CIRCUIT BREAKER; 25A TYPE 2 MODIFIED RESET SAE J553 MINI THERMAL
Rated Current 25 amps 25 amps
Trip System Type Thermal Thermal
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2398-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 209-2-1REC4-52-2-9-100-H-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details