Altech Corp. Double Pole Supplementary D-Trip Circuit Breakers 2DU6R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole Supplementary D-Trip Circuit Breakers - 2DU6R - Altech Corp.
Flemington, NJ, USA
Double Pole Supplementary D-Trip Circuit Breakers
2DU6R
Double Pole Supplementary D-Trip Circuit Breakers 2DU6R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers - 1920-1604-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1604-ND
Circuit Breakers 1920-1604-ND
CIR BRKR THRM-MAG 6A LEVER

CIR BRKR THRM-MAG 6A LEVER

Buy Now Datasheet
Circuit Breakers & Accessories - 2DU6R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2DU6R
Circuit Breakers & Accessories 2DU6R
2DU6R,6A MCB,DCHAR,2POLE

2DU6R,6A MCB,DCHAR,2POLE

Buy Now
Circuit Breakers - 2DU6R - 2DU6R - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 2DU6R
2DU6R
Circuit Breakers - 2DU6R 2DU6R
Manufacturer: Altech corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036361-2DU6R Termination: Screw Current Rating: 6 A Approvals: UL Time to Trip: 100 ms Number of Poles: 2 Categories: Circuit Breakers Alternative Parts (Cross-Reference): MA2-B-34-470-1-A26-B -E; MB2-B-34-470-1-A24-B -C; R21-2-5.00A-B06CV-V; PP21-2-5.00A-OA-S; PR21-61-5.00A-XX-V; MB2-B-34-450-1-A27-B -E; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: DIN Rail RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 277 V

Manufacturer: Altech corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036361-2DU6R
Termination: Screw
Current Rating: 6 A
Approvals: UL
Time to Trip: 100 ms
Number of Poles: 2
Categories: Circuit Breakers
Alternative Parts (Cross-Reference): MA2-B-34-470-1-A26-B-E; MB2-B-34-470-1-A24-B-C; R21-2-5.00A-B06CV-V; PP21-2-5.00A-OA-S; PR21-61-5.00A-XX-V; MB2-B-34-450-1-A27-B-E;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: DIN Rail
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 277 V

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D - 70075740 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D
70075740
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D 70075740
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 6A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2DU6R 1920-1604-ND 2DU6R 2DU6R 70075740
Product Name Double Pole Supplementary D-Trip Circuit Breakers Circuit Breakers Circuit Breakers & Accessories Circuit Breakers - 2DU6R Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 6 amps 6 amps 6 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2 2
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU13R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C20UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 20 amps
View Details
5 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C4DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details