The 2DU6L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 6A at 240V AC, with a 10kA short circuit interrupting capacity. It features a positive trip indicator (red for on, green for off), is DIN rail mounted, and has a width of 17.5mm. The device operates at 40°C calibration temperature with an operating temperature range of -25°C to 60°C. It accepts copper wire from 14 to 3 AWG with a torque range of 17.5 to 25 lb-in. The breaker has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles, and complies with UL489 listing.
Features:
D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC.
2DU6L,6.0A MCB,DCHAR,2POLE, 480Y/277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2DU6L | 2DU6L | 70075875 | 26278619 |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Screw Snap;L Series;D | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | 240 to 277 volts | ||
| Rated Current | 6 amps | 6 amps | 6 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |