Altech Corp. Manual Motor Single Pole Controllers Circuit Breakers 1G4UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Single Pole Controllers Circuit Breakers - 1G4UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Single Pole Controllers Circuit Breakers
1G4UM
Manual Motor Single Pole Controllers Circuit Breakers 1G4UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1G4UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1G4UM
Circuit Breakers 1G4UM
1G4UM, 4A, CIRCUIT BREAKER

1G4UM, 4A, CIRCUIT BREAKER

Buy Now
ALTH Miniature - 1G4UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1G4UM
ALTH Miniature 1G4UM
508 480Y/277AC Breaker 1P G TRP 4A UL

508 480Y/277AC Breaker 1P G TRP 4A UL

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;G - 70076151 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;G
70076151
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;G 70076151
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;G

CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;G

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1G4UM 1G4UM 1G4UM 70076151
Product Name Manual Motor Single Pole Controllers Circuit Breakers Circuit Breakers ALTH Miniature CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;G
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 4 amps 4 amps 4 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded One Pole AC Case Circuit Breakers - 1DU1L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 1D7UL - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D60UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU8L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers