Altech Corp. Double Pole Z-Trip Manual Motor Controllers Circuit Breakers 2Z8UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole Z-Trip Manual Motor Controllers Circuit Breakers - 2Z8UM - Altech Corp.
Flemington, NJ, USA
Double Pole Z-Trip Manual Motor Controllers Circuit Breakers
2Z8UM
Double Pole Z-Trip Manual Motor Controllers Circuit Breakers 2Z8UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2Z8UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2Z8UM
Circuit Breakers 2Z8UM
2Z8UM, 8A, CIRCUIT BREAKER

2Z8UM, 8A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 8A;DIN RAIL;2 POLE;DUAL TERM;Z - 70076293 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 8A;DIN RAIL;2 POLE;DUAL TERM;Z
70076293
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 8A;DIN RAIL;2 POLE;DUAL TERM;Z 70076293
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 8A;DIN RAIL;2 POLE;DUAL TERM;Z

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 8A;DIN RAIL;2 POLE;DUAL TERM;Z

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2Z8UM 2Z8UM 70076293
Product Name Double Pole Z-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 8A;DIN RAIL;2 POLE;DUAL TERM;Z
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 8 amps 8 amps 8 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU25M - Powell Electronics, Inc.
Specs
Rated Current 25 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C4UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Circuit Breakers & Accessories - 1DU15M - Powell Electronics, Inc.
Specs
Rated Current 15 amps
View Details
Circuit Breakers & Accessories - 1CU16M - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details