Altech Corp. Single Pole Z-Trip Manual Motor Controllers Circuit Breakers 1Z8UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers - 1Z8UM - Altech Corp.
Flemington, NJ, USA
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers
1Z8UM
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers 1Z8UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1Z8UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1Z8UM
Circuit Breakers 1Z8UM
1Z8UM, 8A CIRCUIT BREAKER

1Z8UM, 8A CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;Z - 70076178 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;Z
70076178
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;Z 70076178
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;Z

CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;Z

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1Z8UM 1Z8UM 70076178
Product Name Single Pole Z-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;Z
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 8 amps 8 amps 8 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps
View Details
3 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU50R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 09112601 - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details
Circuit Breakers & Accessories - 1CU5M - Powell Electronics, Inc.
Specs
Rated Current 5 amps
View Details