Altech Corp. Single Pole Z-Trip Manual Motor Controllers Circuit Breakers 1Z3UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers - 1Z3UM - Altech Corp.
Flemington, NJ, USA
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers
1Z3UM
Single Pole Z-Trip Manual Motor Controllers Circuit Breakers 1Z3UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1Z3UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1Z3UM
Circuit Breakers 1Z3UM
1Z3UM, 3A CIRCUIT BREAKER

1Z3UM, 3A CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;Z - 70076172 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;Z
70076172
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;Z 70076172
UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut ral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanica l Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard. Z*-Characteristic — Thermal one-hour trip zone 1.05-1.35 times rated current (RC): Magnetic 100 ms trip boundary 2 to 3 times RC. One Pole UL508 Listed V-EA Miniature Circuit Breakers/Manual Motor Controllers Rated Current: 3 A 480 Y/277 VAC, 50/60 Hz 10 kA Short Circuit 35 mm DIN Rail Mount Thermal Magnetic

UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neutral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanical Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard. Z*-Characteristic — Thermal one-hour trip zone 1.05-1.35 times rated current (RC): Magnetic 100 ms trip boundary 2 to 3 times RC.

  • One Pole
  • UL508 Listed V-EA Miniature Circuit Breakers/Manual Motor Controllers
  • Rated Current: 3 A 480 Y/277 VAC, 50/60 Hz
  • 10 kA Short Circuit
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
Supplier's Site
ALTH Miniature - 1Z3UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1Z3UM
ALTH Miniature 1Z3UM
Circuit Breaker

Circuit Breaker

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1Z3UM 1Z3UM 70076172 1Z3UM
Product Name Single Pole Z-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;Z ALTH Miniature
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3 amps 3 amps 3 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU05M - Powell Electronics, Inc.
Specs
Rated Current 0.5000 amps
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 16 amps
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU16R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers & Accessories - 1DU10M - Powell Electronics, Inc.
Specs
Rated Current 10 amps
View Details