Altech Corp. Manual Motor Double Pole Controllers Circuit Breakers 2G6UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Double Pole Controllers Circuit Breakers - 2G6UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Double Pole Controllers Circuit Breakers
2G6UM
Manual Motor Double Pole Controllers Circuit Breakers 2G6UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1920-1529-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1529-ND
Circuit Breakers 1920-1529-ND
Circuit Breaker Thermal Magnetic 6A 480V AC 80V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 6A 480V AC 80V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers - 2G6UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2G6UM
Circuit Breakers 2G6UM
2G6UM, 6A, CIRCUIT BREAKER

2G6UM, 6A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 6A;DIN RAIL;2 POLE;DUAL TERM;G - 70076268 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 6A;DIN RAIL;2 POLE;DUAL TERM;G
70076268
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 6A;DIN RAIL;2 POLE;DUAL TERM;G 70076268
CIRC BRKR;UL508;THERM/MAG ;HNDL;CUR-RTG 6A;DIN RAIL;2 POLE;DUAL TERM;G

CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 6A;DIN RAIL;2 POLE;DUAL TERM;G

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2G6UM 1920-1529-ND 2G6UM 70076268
Product Name Manual Motor Double Pole Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 6A;DIN RAIL;2 POLE;DUAL TERM;G
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 6 amps 6 amps 6 amps 6 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1BU32M - Powell Electronics, Inc.
Specs
Rated Current 32 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C60DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D20UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D16UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers