Altech Corp. Double Pole Supplementary D-Trip Circuit Breakers 2DU2R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Pole Supplementary D-Trip Circuit Breakers - 2DU2R - Altech Corp.
Flemington, NJ, USA
Double Pole Supplementary D-Trip Circuit Breakers
2DU2R
Double Pole Supplementary D-Trip Circuit Breakers 2DU2R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 2DU2R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2DU2R
Circuit Breakers & Accessories 2DU2R
2DU2R,2A MCB,DCHAR,2POLE

2DU2R,2A MCB,DCHAR,2POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 2A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D - 70075736 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 2A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D
70075736
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 2A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D 70075736
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 2A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 2A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D

Supplier's Site
Molded Case Circuit Breaker - 26278680 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26278680
Molded Case Circuit Breaker 26278680
BREAKER, 2 AMP, DCHAR, 2 POLE, 480Y/277VAC, UL1077. FREE 2 YEAR RADWELL WARRANTY

BREAKER, 2 AMP, DCHAR, 2 POLE, 480Y/277VAC, UL1077. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2DU2R 2DU2R 70075736 26278680
Product Name Double Pole Supplementary D-Trip Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 2A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;D Molded Case Circuit Breaker
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 2 amps 2 amps 2 amps 2 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 2 2 2
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1G13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 13 amps
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B2UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 5 amps
View Details
4 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU1L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers