Features:
CIRCUIT BREAKER, 2-P, 6A/480V, B
UL1077 Recognized Supplementary Protector
CIRCUIT BREAKER, 6 A, B TRIP CURE, 2 POLE, 480Y/277VAC, UL1077. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU6R | 2BU6R | 2BU6R | 70075623 | 44066661 |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories | ALTH Miniature | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 6A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;B | Molded Case Circuit Breaker |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |||
| Rated Current | 6 amps | 6 amps | 6 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 2 | 2 | 2 | ||
| Features | Trip Indicator |