Features:
Circuit Breaker Thermal Magnetic 20A 480V AC 250V DC Lever DIN Rail
CIRCUIT BREAKER, 20A MCB,CCHAR,2POLE, 480Y/277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY
Circuit Breaker;Therm/Mag;Hn
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU20L | 2CU20L | 1920-1561-ND | 26270474 | 70075813 |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers & Accessories | Circuit Breakers | Din Rail Mount Circuit Breaker | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 20A;DIN Rail;2 Pole;Screw Snap;C |
| Rated AC Voltage | 240 to 480 volts | 240 to 277 volts | |||
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | 2 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker | Trip Indicator |