The 2BU10R is a double-pole, DIN rail-mounted supplementary circuit protector with thermal-magnetic tripping, rated for 480Y/277V AC at 50/60 Hz and a 10kA short circuit withstand rating. It features a positive trip indicator (red for on, green for off), complies with UL1077 as a recognized supplementary protector, and supports wire connections from 14 to 3 AWG with terminal torque values of 17.5 lb-in (2.0 Nm) for 14-10 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It operates within a temperature range of -25°C to 60°C and has an electrical life of 6,000 cycles. The device has a B-trip curve with thermal trip initiation between 1.13x and 1.45x rated current and magnetic trip at 5x rated current, making it suitable for sensitive electronics, appliances, and control circuits. Its width is 35 mm for two poles.
Features:
2BU10R, 10A MCB,BCHAR,2POLE
CIRCUIT BREAKER, 10 AMPS, 2 POLE, 480Y/277VAC, UL1077. FREE 2 YEAR RADWELL WARRANTY
UL1077 Recognized Supplementary Protector
| Altech Corp. | Powell Electronics, Inc. | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2BU10R | 2BU10R | 44066635 | 70075625 |
| Product Name | Double Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker | Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;2 Pole;Vol-Rtg 480Y/277VAC;B |
| Rated AC Voltage | 277 to 480 volts | 277 volts | ||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | 2 | |
| Features | Trip Indicator |