Vicor Corporation Cool-Power® DC-DC Converter PI3101-00-HVIZ

Description
Description The Cool-Power® PI3101 is a very high density isolated DC-DC converter implementing a high efficiency soft-switching power architecture. The PI3101 operates over a wide range input of 36 V to 75 Vdc, delivering ~60 W of output power (3.3 Vout @ 18 A), yielding an unprecedented power density of 400 W/in3, achieving 3-4 times the power density of alternate solutions. The PI3101 is available in a space saving surface mountable 0.87” x 0.65” x 0.27” package, achieving ~50% space reduction versus conventional solutions. Features Power density 105 W/in2 & 400 W/in3 (16.5 W/cm2 & 25 W/cm3) Very low profile (0.265 in / 6.7 mm) Combines Isolation, Output Regulation & Voltage Transformation into one high density, surface mount Power-System-in-Pack age (PSiP) Built on proprietary ZVS topology using state-of-the-art technologies to enable switching frequencies in excess of 1 MHz, enabling very small size (0.57in2) Programmable soft-start, remote on/off ENABLE, accurate temperature monitor function. Input over-voltage & under-voltage lockout with auto-restart. Over-temperature and output over-voltage protection with auto-restart Dual current limit threshold to protect against short circuits and overload conditions Simple solution with very few external components
Request a Quote Datasheet
Description
Description The Cool-Power® PI3101 is a very high density isolated DC-DC converter implementing a high efficiency soft-switching power architecture. The PI3101 operates over a wide range input of 36 V to 75 Vdc, delivering ~60 W of output power (3.3 Vout @ 18 A), yielding an unprecedented power density of 400 W/in3, achieving 3-4 times the power density of alternate solutions. The PI3101 is available in a space saving surface mountable 0.87” x 0.65” x 0.27” package, achieving ~50% space reduction versus conventional solutions. Features Power density 105 W/in2 & 400 W/in3 (16.5 W/cm2 & 25 W/cm3) Very low profile (0.265 in / 6.7 mm) Combines Isolation, Output Regulation & Voltage Transformation into one high density, surface mount Power-System-in-Pack age (PSiP) Built on proprietary ZVS topology using state-of-the-art technologies to enable switching frequencies in excess of 1 MHz, enabling very small size (0.57in2) Programmable soft-start, remote on/off ENABLE, accurate temperature monitor function. Input over-voltage & under-voltage lockout with auto-restart. Over-temperature and output over-voltage protection with auto-restart Dual current limit threshold to protect against short circuits and overload conditions Simple solution with very few external components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cool-Power® DC-DC Converter - PI3101-00-HVIZ - Picor Corporation
North Smithfield, RI, USA
Cool-Power® DC-DC Converter
PI3101-00-HVIZ
Cool-Power® DC-DC Converter PI3101-00-HVIZ
Description The Cool-Power® PI3101 is a very high density isolated DC-DC converter implementing a high efficiency soft-switching power architecture. The PI3101 operates over a wide range input of 36 V to 75 Vdc, delivering ~60 W of output power (3.3 Vout @ 18 A), yielding an unprecedented power density of 400 W/in3, achieving 3-4 times the power density of alternate solutions. The PI3101 is available in a space saving surface mountable 0.87” x 0.65” x 0.27” package, achieving ~50% space reduction versus conventional solutions. Features Power density 105 W/in2 & 400 W/in3 (16.5 W/cm2 & 25 W/cm3) Very low profile (0.265 in / 6.7 mm) Combines Isolation, Output Regulation & Voltage Transformation into one high density, surface mount Power-System-in-Pack age (PSiP) Built on proprietary ZVS topology using state-of-the-art technologies to enable switching frequencies in excess of 1 MHz, enabling very small size (0.57in2) Programmable soft-start, remote on/off ENABLE, accurate temperature monitor function. Input over-voltage & under-voltage lockout with auto-restart. Over-temperature and output over-voltage protection with auto-restart Dual current limit threshold to protect against short circuits and overload conditions Simple solution with very few external components

Description

The Cool-Power® PI3101 is a very high density isolated DC-DC converter implementing a high efficiency soft-switching power architecture. The PI3101 operates over a wide range input of 36 V to 75 Vdc, delivering ~60 W of output power (3.3 Vout @ 18 A), yielding an unprecedented power density of 400 W/in3, achieving 3-4 times the power density of alternate solutions. The PI3101 is available in a space saving surface mountable 0.87” x 0.65” x 0.27” package, achieving ~50% space reduction versus conventional solutions.

Features

  • Power density 105 W/in2 & 400 W/in3 (16.5 W/cm2 & 25 W/cm3)
  • Very low profile (0.265 in / 6.7 mm)
  • Combines Isolation, Output Regulation & Voltage Transformation into one high density, surface mount Power-System-in-Package (PSiP)
  • Built on proprietary ZVS topology using state-of-the-art technologies to enable switching frequencies in excess of 1 MHz, enabling very small size (0.57in2)
  • Programmable soft-start, remote on/off ENABLE, accurate temperature monitor function.
  • Input over-voltage & under-voltage lockout with auto-restart.
  • Over-temperature and output over-voltage protection with auto-restart
  • Dual current limit threshold to protect against short circuits and overload conditions
  • Simple solution with very few external components
Supplier's Site Datasheet
DC DC Converters - 1102-1105-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1105-5-ND
DC DC Converters 1102-1105-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 18A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 18A 36V - 75V Input

Buy Now Datasheet
DC/DC CONVERTER 3.3V 18A SMD Isolated 1 36V 75V 3.3V - - 18A 60W 2.25kV (2250V) With Remote On/Off and UVLO Surface Mount 8-SMD Module - PI3101-00-HVIZ - ASAP Semiconductor LLC
Anaheim, CA, United States
DC/DC CONVERTER 3.3V 18A SMD Isolated 1 36V 75V 3.3V - - 18A 60W 2.25kV (2250V) With Remote On/Off and UVLO Surface Mount 8-SMD Module
PI3101-00-HVIZ
DC/DC CONVERTER 3.3V 18A SMD Isolated 1 36V 75V 3.3V - - 18A 60W 2.25kV (2250V) With Remote On/Off and UVLO Surface Mount 8-SMD Module PI3101-00-HVIZ
DC/DC CONVERTER 3.3V 18A SMD Isolated 1 36V 75V 3.3V - - 18A 60W 2.25kV (2250V) With Remote On/Off and UVLO Surface Mount 8-SMD Module 0.87"" L x 0.65"" W x 0.26"" H (22.0mm x 16.5mm x 6.7mm) Tube -40¦C ~ 100¦C 0.865

DC/DC CONVERTER 3.3V 18A SMD Isolated 1 36V 75V 3.3V - - 18A 60W 2.25kV (2250V) With Remote On/Off and UVLO Surface Mount 8-SMD Module 0.87"" L x 0.65"" W x 0.26"" H (22.0mm x 16.5mm x 6.7mm) Tube -40¦C ~ 100¦C 0.865

Supplier's Site

Technical Specifications

  Picor Corporation DigiKey ASAP Semiconductor LLC
Product Category Board Mount Power Supplies Power Supplies Power Supplies
Product Number PI3101-00-HVIZ 1102-1105-5-ND PI3101-00-HVIZ
Product Name Cool-Power® DC-DC Converter DC DC Converters DC/DC CONVERTER 3.3V 18A SMD Isolated 1 36V 75V 3.3V - - 18A 60W 2.25kV (2250V) With Remote On/Off and UVLO Surface Mount 8-SMD Module
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Applications Telecommunications, PoE, Communications, Network Power
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 100 C (-40 to 212 F)
DC Input Voltage 36.0 to 75.0 volts 36.0 to 75.0 volts
DC Input Current 1.4 amps
Unlock Full Specs
to access all available technical data