ABB AB Power Supplies Board Mount DCDC Converters - PIM300F6Z PIM300F6Z

Description
Manufacturer: GE Critical Power Win Source Part Number: 792368-PIM300F6Z Series: PIM300X Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -5°C ~ 85°C Features: OCP, OTP, OVP, UVLO Package: 13-DIP Module Applications: ITE (Commercial) Power (Watts): 300W Number of Outputs: 1 Voltage - Output 1: -48V Efficiency: 98% Family Name: PIM300F Categories: Power Supplies - Board Mount Dimension: 2.78" L x 1.45" W x 0.50" H (70.6mm x 36.8mm x 12.7mm) Input Voltage MIN: -38V Voltage Input MAX: -75V Alternative Parts (Cross-Reference): PIM200FZ; PIM200F; PIM200F-B; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 792368-PIM300F6Z Series: PIM300X Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -5°C ~ 85°C Features: OCP, OTP, OVP, UVLO Package: 13-DIP Module Applications: ITE (Commercial) Power (Watts): 300W Number of Outputs: 1 Voltage - Output 1: -48V Efficiency: 98% Family Name: PIM300F Categories: Power Supplies - Board Mount Dimension: 2.78" L x 1.45" W x 0.50" H (70.6mm x 36.8mm x 12.7mm) Input Voltage MIN: -38V Voltage Input MAX: -75V Alternative Parts (Cross-Reference): PIM200FZ; PIM200F; PIM200F-B; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PIM300F6Z
792368-PIM300F6Z
Power Supplies Board Mount DCDC Converters - PIM300F6Z 792368-PIM300F6Z
Manufacturer: GE Critical Power Win Source Part Number: 792368-PIM300F6Z Series: PIM300X Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -5°C ~ 85°C Features: OCP, OTP, OVP, UVLO Package: 13-DIP Module Applications: ITE (Commercial) Power (Watts): 300W Number of Outputs: 1 Voltage - Output 1: -48V Efficiency: 98% Family Name: PIM300F Categories: Power Supplies - Board Mount Dimension: 2.78" L x 1.45" W x 0.50" H (70.6mm x 36.8mm x 12.7mm) Input Voltage MIN: -38V Voltage Input MAX: -75V Alternative Parts (Cross-Reference): PIM200FZ; PIM200F; PIM200F-B; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 792368-PIM300F6Z
Series: PIM300X
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -5°C ~ 85°C
Features: OCP, OTP, OVP, UVLO
Package: 13-DIP Module
Applications: ITE (Commercial)
Power (Watts): 300W
Number of Outputs: 1
Voltage - Output 1: -48V
Efficiency: 98%
Family Name: PIM300F
Categories: Power Supplies - Board Mount
Dimension: 2.78" L x 1.45" W x 0.50" H (70.6mm x 36.8mm x 12.7mm)
Input Voltage MIN: -38V
Voltage Input MAX: -75V
Alternative Parts (Cross-Reference): PIM200FZ; PIM200F; PIM200F-B;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 555-PIM300F6Z-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-PIM300F6Z-ND
DC DC Converters 555-PIM300F6Z-ND
Non-Isolated PoL Module DC DC Converter 1 Output -48V -38V - -75V Input

Non-Isolated PoL Module DC DC Converter 1 Output -48V -38V - -75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PIM300F6Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PIM300F6Z
Power Supplies - Board Mount - DC DC Converters PIM300F6Z
DC DC CONVERTER -48V 300W

DC DC CONVERTER -48V 300W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 792368-PIM300F6Z 555-PIM300F6Z-ND PIM300F6Z
Product Name Power Supplies Board Mount DCDC Converters - PIM300F6Z DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -5 to 85 C (23 to 185 F) -5 to 85 C (23 to 185 F) -5 to 85 C (23 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details