ABB AB DC DC Converters PIM400KZ

Description
Isolated Module, Digital DC DC Converter 2 Output -48V 10A -36V - -75V Input
Request a Quote Datasheet
Description
Isolated Module, Digital DC DC Converter 2 Output -48V 10A -36V - -75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-PIM400KZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-PIM400KZ-ND
DC DC Converters 555-PIM400KZ-ND
Isolated Module, Digital DC DC Converter 2 Output -48V 10A -36V - -75V Input

Isolated Module, Digital DC DC Converter 2 Output -48V 10A -36V - -75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PIM400KZ
889906-PIM400KZ
Power Supplies Board Mount DCDC Converters - PIM400KZ 889906-PIM400KZ
Manufacturer: ABB Embedded Power Win Source Part Number: 889906-PIM400KZ Series: PIM400 (400W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module, Digital DC DC Converter 2 Output -48V - - 10A -36V - -75V Input Package: 18-DIP Module, 1/4 Brick Package: Tray Mounting: Through Hole Family Name: PIM400 Categories: Power Supplies - Board Mount Case / Package: Quarter Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.40.9580 Other Part Number: 150019197, 555-1334, PIM400KZ-ND

Manufacturer: ABB Embedded Power
Win Source Part Number: 889906-PIM400KZ
Series: PIM400 (400W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module, Digital DC DC Converter 2 Output -48V - - 10A -36V - -75V Input
Package: 18-DIP Module, 1/4 Brick
Package: Tray
Mounting: Through Hole
Family Name: PIM400
Categories: Power Supplies - Board Mount
Case / Package: Quarter Brick
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.40.9580
Other Part Number: 150019197, 555-1334, PIM400KZ-ND

Buy Now
Power Supplies - Board Mount - DC DC Converters - PIM400KZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PIM400KZ
Power Supplies - Board Mount - DC DC Converters PIM400KZ
DC DC CONVERTER -48V 400W

DC DC CONVERTER -48V 400W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-PIM400KZ-ND 889906-PIM400KZ PIM400KZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PIM400KZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data