2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, PLUG, DE-2WK2, TH; Product Range:627C Series; Insert Arrangement:DE-2WK2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-2WK2224-2NC-ND | 52AJ0449 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |