EDAC, Inc. D-Sub Connector Assemblies 627-2WK2624-5T4

Description
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-2WK2624-5T4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-2WK2624-5T4-ND
D-Sub Connector Assemblies 151-627-2WK2624-5T4-ND
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac - 52AJ0607 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac
52AJ0607
Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac 52AJ0607
COMBO D-SUB CONN, PLUG, DE-2WK2, TH; Product Range:627C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-2WK2, TH; Product Range:627C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-2WK2624-5T4-ND 52AJ0607
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Female Sockets and Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28578-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10301604AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details