EDAC, Inc. D-Sub Connector Assemblies 627-2WK2624-4TA

Description
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-2WK2624-4TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-2WK2624-4TA-ND
D-Sub Connector Assemblies 151-627-2WK2624-4TA-ND
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac - 52AJ3144 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac
52AJ3144
Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac 52AJ3144
COMBO D-SUB CONN, PLUG, DE-2WK2, TH; Product Range:627C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-2WK2, TH; Product Range:627C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-2WK2624-4TA-ND 52AJ3144
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Female Sockets and Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003211AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers