The Combo D-Sub Connector, Plug, DE-2WK2, Th, part number 52AJ0478, is designed for applications requiring reliable electrical connections. It features a thermoplastic polyester housing rated UL94V-0 and a steel shell available in either tin or nickel plating. The connector supports a maximum operating temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. The contact resistance is specified at a maximum of 10m,Ѷ, with an insulator resistance of at least 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms. This product complies with the European Union directives for RoHS, ensuring it meets environmental standards.
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, PLUG, DE-2WK2, TH; Product Range:627C Series; Insert Arrangement:DE-2WK2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-2WK2224-3T5-ND | 52AJ0478 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole | |
| Voltage Rating | 125 volts |