EDAC, Inc. D-Sub Connector Assemblies 627-2WK2224-5T2

Description
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-2WK2224-5T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-2WK2224-5T2-ND
D-Sub Connector Assemblies 151-627-2WK2224-5T2-ND
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac - 52AJ0508 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac
52AJ0508
Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac 52AJ0508
COMBO D-SUB CONN, PLUG, DE-2WK2, TH; Product Range:627C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-2WK2, TH; Product Range:627C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-2WK2224-5T2-ND 52AJ0508
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Female Sockets and Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
STAMPED PIN D-SubMINIATURE - 6E17C025SBF020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers