The Combo D-Sub Connector, Plug, DE-2WK2, Th, part number 52AJ3142, is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring durability and safety. The connector shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector operates effectively within a temperature range of -55°C to 125°C and supports a signal contact current rating of 5A per contact. It has a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms, making it suitable for high-voltage applications. The product complies with the European Union directives for RoHS, ensuring it is free from hazardous substances. This connector is part of the 627C Series and is suitable for projects requiring a robust and compliant connection solution.
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, PLUG, DE-2WK2, TH; Product Range:627C Series; Insert Arrangement:DE-2WK2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-2WK2624-4N4-ND | 52AJ3142 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, De-2Wk2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |