DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
350
400
450
500
550
600
640
650
660
670
680
690
692
693
694
695
696
697
698
699
700
701
702
703
704
710
720
730
740
750
760
800
850
900
950
1000
1050
1500
1569
| Product Name | Notes |
|---|---|
| "67 Position Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| 7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 8 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 9 (5 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector |
| << Prev | Next >> |