EDAC, Inc. D-Sub Connector Assemblies 627-3W3-224-5TD

Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DA-3W3, from the Edac product range, features a thermoplastic polyester housing that complies with UL94V-0 standards. The shell is made of steel with either tin or nickel plating options available. This connector is designed to operate within a temperature range of -55°C to 125°C and supports a signal contact current rating of 5A per contact. It has a maximum contact resistance of 10m,Ѷ and a minimum insulator resistance of 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms. This product is RoHS compliant, adhering to the European Union directives 2011/65/EU.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DA-3W3, from the Edac product range, features a thermoplastic polyester housing that complies with UL94V-0 standards. The shell is made of steel with either tin or nickel plating options available. This connector is designed to operate within a temperature range of -55°C to 125°C and supports a signal contact current rating of 5A per contact. It has a maximum contact resistance of 10m,Ѷ and a minimum insulator resistance of 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms. This product is RoHS compliant, adhering to the European Union directives 2011/65/EU.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-3W3-224-5TD-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-3W3-224-5TD-ND
D-Sub Connector Assemblies 151-627-3W3-224-5TD-ND
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac - 52AJ3628 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac
52AJ3628
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac 52AJ3628
COMBO D-SUB CONN, PLUG, DA-3W3, TH; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3, TH; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-3W3-224-5TD-ND 52AJ3628
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD026SCH232 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
4 suppliers
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details