EDAC, Inc. D-Sub Connector Assemblies 627-11W1224-7TB

Description
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-11W1224-7TB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-11W1224-7TB-ND
D-Sub Connector Assemblies 151-627-11W1224-7TB-ND
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-11W1, Th; Product Range Edac - 52AJ2480 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-11W1, Th; Product Range Edac
52AJ2480
Combo D-Sub Conn, Plug, Da-11W1, Th; Product Range Edac 52AJ2480
COMBO D-SUB CONN, PLUG, DA-11W1, TH; Product Range:627C Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-11W1, TH; Product Range:627C Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-11W1224-7TB-ND 52AJ2480
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-11W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-118LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A99361-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details