EDAC, Inc. D-Sub Connector Assemblies 627-037-220-047

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-1480-5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-1480-5-ND
D-Sub Connector Assemblies 151-1480-5-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub Connectors - 1169389-627-037-220-047 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1169389-627-037-220-047
Connectors, Interconnects - D-Sub Connectors 1169389-627-037-220-047
Win Source Part Number: 1169389-627-037-220- 047 Category: Connectors, Interconnects>D-Sub Connectors Series: 627 (Metal) Number of Positions: 37 Color: Black Features: Board Lock, Grounding Indents, Shielded Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Contact Material: Brass Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 25 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polyester Thermoplastic Shell Size, Connector Layout: 4 (DC, C) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-1480-5,627-037-2 20-047-ND Base Product Number: 627-037

Win Source Part Number: 1169389-627-037-220-047
Category: Connectors, Interconnects>D-Sub Connectors
Series: 627 (Metal)
Number of Positions: 37
Color: Black
Features: Board Lock, Grounding Indents, Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tube
Contact Material: Brass
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 25
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyester Thermoplastic
Shell Size, Connector Layout: 4 (DC, C)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-1480-5,627-037-220-047-ND
Base Product Number: 627-037

Buy Now Datasheet
Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.109 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac - 86H1660 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.109 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac
86H1660
Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.109 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac 86H1660
Connector,D-Shell,PC B Mount,RECEPT,37 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Connector,D-Shell,PCB Mount,RECEPT,37 Contacts,PIN,0.109 Pitch,PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-1480-5-ND 1169389-627-037-220-047 86H1660
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.109 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data