The Combo D-Sub Connector, Plug, DA-11W1, from the Edac product range, features an insert arrangement of DA-11W1 with a total of 11 contacts, including 10 signal contacts and 1 power/coax contact. The connector is designed for solder termination and is constructed from copper alloy, ensuring durability and reliability in various applications. It is RoHS compliant, adhering to the European Union directives for environmental safety. The housing is made of thermoplastic polyester rated UL94V-0, while the shell is constructed from steel with either tin or nickel plating options. This connector operates effectively within a temperature range of -55°C to 125°C. The signal contact current rating is 5A per contact, with a maximum contact resistance of 10m,Ѷ. Additionally, it boasts an insulator resistance of 5000M,Ѷ minimum and a dielectric withstanding voltage of 1000V AC rms, making it suitable for demanding electrical environments.
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-11W1, TH; Product Range:627C Series; Insert Arrangement:DA-11W1;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-11W1224-5N6-ND | 52AJ2466 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-11W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |