The Combo D-Sub Connector, Plug, DA-11W1, Th, part number 52AJ2443, is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, and a steel shell that is either tin or nickel plated for enhanced durability. The connector supports an operating temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This product is RoHS compliant, ensuring it adheres to environmental regulations.
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-11W1, TH; Product Range:627C Series; Insert Arrangement:DA-11W1;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-11W1224-2N6-ND | 52AJ2443 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-11W1, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |