25 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-1205-ND | 86H1586 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole | |
| Current Rating | 3.0 amps |