EDAC, Inc. D-Sub Connector Assemblies 627-050-220-047

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-050-220-047-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-050-220-047-ND
D-Sub Connector Assemblies 151-627-050-220-047-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, 50Pos, Dd, Solder; D Sub Connector Type Edac - 86H1731 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 50Pos, Dd, Solder; D Sub Connector Type Edac
86H1731
D Sub Conn, Plug, 50Pos, Dd, Solder; D Sub Connector Type Edac 86H1731
D SUB CONN, PLUG, 50POS, DD, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 50POS, DD, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-050-220-047-ND 86H1731
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, 50Pos, Dd, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10400804AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details